VISHAY PRECISION GROUP
PTF65100K00FZR8 -- PTF-65 100K 1% T-16 RE8 VISHAY
Vishay Precision Group
Ptf-65 100K 1% T-16 Re8 Vishay
PTF65100K00FZR8
Description
PTF-65 100K 1% T-16 RE8
Description
PTF-65 100K 1% T-16 RE8
Suppliers
Ptf-65 100K 1% T-16 Re8 Vishay
58C3419
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3419 |
|
Product Name
|
Ptf-65 100K 1% T-16 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
124000 ohms
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details