VISHAY PRECISION GROUP
PTF65100K00FYWF -- PTF-65 100K 1% T-13 RE5 VISHAY
Vishay Precision Group
Ptf-65 100K 1% T-13 Re5 Vishay
PTF65100K00FYWF
Description
PTF-65 100K 1% T-13 RE5
Description
PTF-65 100K 1% T-13 RE5
Suppliers
Ptf-65 100K 1% T-13 Re5 Vishay
58C3414
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3414 |
|
Product Name
|
Ptf-65 100K 1% T-13 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2490 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details