Vishay Intertechnology, Inc. Res Metal Film 100K Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65100K00FYBF

Description
Res Metal Film 100K Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 100K Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole - PTF65100K00FYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole
PTF65100K00FYBF
Res Metal Film 100K Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65100K00FYBF
Res Metal Film 100K Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 100K Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF65100K00FYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65100K00FYBF-ND
Through Hole Resistors PTF65100K00FYBF-ND
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,100Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3410 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
58C3410
Resistor,metal Film,100Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 58C3410
Resistor,Metal Film,100KOhms,500WV, 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,100KOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65100K00FYBF PTF65100K00FYBF-ND 58C3410
Product Name Res Metal Film 100K Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,100Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details