Vishay Precision Group Ptf-65 100K .1% T-16 Re7 Vishay PTF65100K00BZR7

Description
PTF-65 100K .1% T-16 RE7
Description
PTF-65 100K .1% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 100K .1% T-16 Re7 Vishay - 58C3401 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 100K .1% T-16 Re7 Vishay
58C3401
Ptf-65 100K .1% T-16 Re7 Vishay 58C3401
PTF-65 100K .1% T-16 RE7

PTF-65 100K .1% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3401
Product Name Ptf-65 100K .1% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details