Vishay Intertechnology, Inc. Metal Film Resistors - PTF65100K00BZR6

Description
Metal Film Resistors - Through Hole 1/4watt 100Kohms .1% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 100Kohms .1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65100K00BZR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65100K00BZR6
Metal Film Resistors - PTF65100K00BZR6
Metal Film Resistors - Through Hole 1/4watt 100Kohms .1% 5ppm

Metal Film Resistors - Through Hole 1/4watt 100Kohms .1% 5ppm

Supplier's Site
Through Hole Resistors - PTF65100K00BZR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65100K00BZR6-ND
Through Hole Resistors PTF65100K00BZR6-ND
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,100Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3400 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
58C3400
Resistor,metal Film,100Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 58C3400
Resistor,Metal Film,100KOhms,500WV, .1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,100KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65100K00BZR6 PTF65100K00BZR6-ND 58C3400
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,100Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details