100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Metal Film Resistors - Through Hole 1/4watt 100Kohms .1% 5ppm
Resistor,Metal Film,100KOhms,500WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | PTF65100K00BZBF-ND | PTF65100K00BZBF | 58C3398 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Resistor,metal Film,100Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |