Vishay Precision Group Ptf-65 100K .1% T-13 Re5 Vishay PTF65100K00BYWF

Description
PTF-65 100K .1% T-13 RE5
Description
PTF-65 100K .1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 100K .1% T-13 Re5 Vishay - 58C3397 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 100K .1% T-13 Re5 Vishay
58C3397
Ptf-65 100K .1% T-13 Re5 Vishay 58C3397
PTF-65 100K .1% T-13 RE5

PTF-65 100K .1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3397
Product Name Ptf-65 100K .1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details