VISHAY PRECISION GROUP
PTF65100K00BYR8 -- PTF-65 100K .1% T-13 RE8 VISHAY
Vishay Precision Group
Ptf-65 100K .1% T-13 Re8 Vishay
PTF65100K00BYR8
Description
PTF-65 100K .1% T-13 RE8
Description
PTF-65 100K .1% T-13 RE8
Suppliers
Ptf-65 100K .1% T-13 Re8 Vishay
58C3396
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3396 |
|
Product Name
|
Ptf-65 100K .1% T-13 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
52.3 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details