Res Metal Film 100K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole T/R
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Resistor,Metal Film,100KOhms,500WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | PTF65100K00BYR6 | PTF65100K00BYR6-ND | 58C3394 |
| Product Name | Res Metal Film 100K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors | Resistor,metal Film,100Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C | |
| Power Rating | 4 watts | 0.2500 watts |