100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100Kohms .1% 10ppm
METAL FILM RESISTOR, 100KOHM 250mW, 0.1%; Resistance:100kohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | PTF65100K00BYEK-ND | PTF65100K00BYEK | 41K9060 |
| Product Name | Through Hole Resistors | Vishay/DaleMetal Film Resistors - | Metal Film Resistor, 100Kohm 250Mw, 0.1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |