Metal Film Resistors - Through Hole 1/4watt 100Kohms .1% 10ppm
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Manufacturer: Vishay Dale
Win Source Part Number: 1331025-PTF65100K00B
Category: Resistors>Through Hole Resistors
Packaging: Bulk
Features: Moisture Resistant
Size / Dimension: 0.145" Dia x 0.375" L (3.68mm x 9.53mm)
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 100 kOhms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
HTSUS: 8533.21.0090
RoHS Status: RoHS non-compliant
METAL FILM RESISTOR, 100KOHM 250mW, 0.1%; Resistance:100kohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | PTF65100K00BYBF | PTF65100K00BYBF-ND | 1331025-PTF65100K00BYBF | 19C8045 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Resistors - Through Hole Resistors | Metal Film Resistor, 100Kohm 250Mw, 0.1%; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C | 10 ±ppm/°C |