Vishay Intertechnology, Inc. Metal Film Resistors - PTF65100K00AZR6

Description
Metal Film Resistors - Through Hole 1/4watt 100Kohms .05% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 100Kohms .05% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65100K00AZR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65100K00AZR6
Metal Film Resistors - PTF65100K00AZR6
Metal Film Resistors - Through Hole 1/4watt 100Kohms .05% 5ppm

Metal Film Resistors - Through Hole 1/4watt 100Kohms .05% 5ppm

Supplier's Site
Through Hole Resistors - PTF65100K00AZR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65100K00AZR6-ND
Through Hole Resistors PTF65100K00AZR6-ND
100 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

100 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,100Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay - 58C3389 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
58C3389
Resistor,metal Film,100Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay 58C3389
Resistor,Metal Film,100KOhms,500WV, .05+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,100KOhms,500WV,.05+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65100K00AZR6 PTF65100K00AZR6-ND 58C3389
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,100Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers