Vishay Intertechnology, Inc. Res Metal Film 100K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65100K00AYBF

Description
Res Metal Film 100K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 100K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole - PTF65100K00AYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole
PTF65100K00AYBF
Res Metal Film 100K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65100K00AYBF
Res Metal Film 100K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 100K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF65100K00AYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65100K00AYBF-ND
Through Hole Resistors PTF65100K00AYBF-ND
100 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

100 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF65100K00AYBF PTF65100K00AYBF-ND
Product Name Res Metal Film 100K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details