Vishay Intertechnology, Inc. Metal Film Resistors - PTF65 200K .1 T16

Description
Metal Film Resistors - Through Hole 1/4watt 200Kohms .1% 5ppm
Request a Quote
Description
Metal Film Resistors - Through Hole 1/4watt 200Kohms .1% 5ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65 200K .1 T16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65 200K .1 T16
Metal Film Resistors - PTF65 200K .1 T16
Metal Film Resistors - Through Hole 1/4watt 200Kohms .1% 5ppm

Metal Film Resistors - Through Hole 1/4watt 200Kohms .1% 5ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PTF65 200K .1 T16
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details