Vishay Intertechnology, Inc. Metal Film Resistors - PTF65 1K .1 T13

Description
Metal Film Resistors - Through Hole 1/4watt 1Kohms .1% 10ppm
Request a Quote
Description
Metal Film Resistors - Through Hole 1/4watt 1Kohms .1% 10ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65 1K .1 T13 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65 1K .1 T13
Metal Film Resistors - PTF65 1K .1 T13
Metal Film Resistors - Through Hole 1/4watt 1Kohms .1% 10ppm

Metal Film Resistors - Through Hole 1/4watt 1Kohms .1% 10ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PTF65 1K .1 T13
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details