Vishay Precision Group Ptf-56 9.95K .1% T-16 B14 Vishay PTF569K9500BZBF

Description
PTF-56 9.95K .1% T-16 B14
Description
PTF-56 9.95K .1% T-16 B14

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9.95K .1% T-16 B14 Vishay - 58C2842 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9.95K .1% T-16 B14 Vishay
58C2842
Ptf-56 9.95K .1% T-16 B14 Vishay 58C2842
PTF-56 9.95K .1% T-16 B14

PTF-56 9.95K .1% T-16 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2842
Product Name Ptf-56 9.95K .1% T-16 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details