Vishay Precision Group Ptf-56 9.95K .1% T-13 Re8 Vishay PTF569K9500BYR8

Description
PTF-56 9.95K .1% T-13 RE8
Description
PTF-56 9.95K .1% T-13 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9.95K .1% T-13 Re8 Vishay - 58C2840 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9.95K .1% T-13 Re8 Vishay
58C2840
Ptf-56 9.95K .1% T-13 Re8 Vishay 58C2840
PTF-56 9.95K .1% T-13 RE8

PTF-56 9.95K .1% T-13 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2840
Product Name Ptf-56 9.95K .1% T-13 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers