Vishay Precision Group Ptf-56 9.94K 1% T-16 Re5 Vishay PTF569K9400FZWF

Description
PTF-56 9.94K 1% T-16 RE5
Description
PTF-56 9.94K 1% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9.94K 1% T-16 Re5 Vishay - 58C2836 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9.94K 1% T-16 Re5 Vishay
58C2836
Ptf-56 9.94K 1% T-16 Re5 Vishay 58C2836
PTF-56 9.94K 1% T-16 RE5

PTF-56 9.94K 1% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2836
Product Name Ptf-56 9.94K 1% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details