Vishay Precision Group Ptf-56 9.9K .1% T-13 Re5 Vishay PTF569K9000BYWF

Description
PTF-56 9.9K .1% T-13 RE5
Description
PTF-56 9.9K .1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9.9K .1% T-13 Re5 Vishay - 58C2831 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9.9K .1% T-13 Re5 Vishay
58C2831
Ptf-56 9.9K .1% T-13 Re5 Vishay 58C2831
PTF-56 9.9K .1% T-13 RE5

PTF-56 9.9K .1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2831
Product Name Ptf-56 9.9K .1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details