Vishay Precision Group Res Metal Film 9.9K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF569K9000BYBF

Description
Res Metal Film 9.9K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 9.9K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 9.9K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF569K9000BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 9.9K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF569K9000BYBF
Res Metal Film 9.9K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF569K9000BYBF
Res Metal Film 9.9K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 9.9K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf-56 9.9K .1% T-13 B14 Vishay - 58C2827 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9.9K .1% T-13 B14 Vishay
58C2827
Ptf-56 9.9K .1% T-13 B14 Vishay 58C2827
PTF-56 9.9K .1% T-13 B14

PTF-56 9.9K .1% T-13 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF569K9000BYBF 58C2827
Product Name Res Metal Film 9.9K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole Ptf-56 9.9K .1% T-13 B14 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers