Vishay Precision Group Ptf-56 9.88K .1% T-16 Re5 Vishay PTF569K8800BZWF

Description
PTF-56 9.88K .1% T-16 RE5
Description
PTF-56 9.88K .1% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9.88K .1% T-16 Re5 Vishay - 58C2826 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9.88K .1% T-16 Re5 Vishay
58C2826
Ptf-56 9.88K .1% T-16 Re5 Vishay 58C2826
PTF-56 9.88K .1% T-16 RE5

PTF-56 9.88K .1% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2826
Product Name Ptf-56 9.88K .1% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details