Vishay Precision Group Ptf-56 9.5K 1% T-16 Re6 Vishay PTF569K5000FZR6

Description
PTF-56 9.5K 1% T-16 RE6
Description
PTF-56 9.5K 1% T-16 RE6

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9.5K 1% T-16 Re6 Vishay - 58C2762 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9.5K 1% T-16 Re6 Vishay
58C2762
Ptf-56 9.5K 1% T-16 Re6 Vishay 58C2762
PTF-56 9.5K 1% T-16 RE6

PTF-56 9.5K 1% T-16 RE6

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2762
Product Name Ptf-56 9.5K 1% T-16 Re6 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details