Vishay Precision Group Ptf-56 9.5K 1% T-16 B14 Vishay PTF569K5000FZBF

Description
PTF-56 9.5K 1% T-16 B14
Description
PTF-56 9.5K 1% T-16 B14

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9.5K 1% T-16 B14 Vishay - 58C2760 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9.5K 1% T-16 B14 Vishay
58C2760
Ptf-56 9.5K 1% T-16 B14 Vishay 58C2760
PTF-56 9.5K 1% T-16 B14

PTF-56 9.5K 1% T-16 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2760
Product Name Ptf-56 9.5K 1% T-16 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details