Vishay Precision Group Ptf-56 9.298K .05% T-13 Re5 Vishay PTF569K2980AYWF

Description
PTF-56 9.298K .05% T-13 RE5
Description
PTF-56 9.298K .05% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9.298K .05% T-13 Re5 Vishay - 58C2739 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9.298K .05% T-13 Re5 Vishay
58C2739
Ptf-56 9.298K .05% T-13 Re5 Vishay 58C2739
PTF-56 9.298K .05% T-13 RE5

PTF-56 9.298K .05% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2739
Product Name Ptf-56 9.298K .05% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details