Vishay Precision Group Ptf-56 9.2K .1% T-13 Re5 Vishay PTF569K2000BYWF

Description
PTF-56 9.2K .1% T-13 RE5
Description
PTF-56 9.2K .1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9.2K .1% T-13 Re5 Vishay - 58C2734 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9.2K .1% T-13 Re5 Vishay
58C2734
Ptf-56 9.2K .1% T-13 Re5 Vishay 58C2734
PTF-56 9.2K .1% T-13 RE5

PTF-56 9.2K .1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2734
Product Name Ptf-56 9.2K .1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details