Vishay Precision Group Ptf-56 9.2K .1% T-13 Re7 Vishay PTF569K2000BYR7

Description
PTF-56 9.2K .1% T-13 RE7
Description
PTF-56 9.2K .1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9.2K .1% T-13 Re7 Vishay - 58C2732 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9.2K .1% T-13 Re7 Vishay
58C2732
Ptf-56 9.2K .1% T-13 Re7 Vishay 58C2732
PTF-56 9.2K .1% T-13 RE7

PTF-56 9.2K .1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2732
Product Name Ptf-56 9.2K .1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details