Vishay Precision Group Ptf-56 9.1K 1% T-13 Re5 Vishay PTF569K1000FYWF

Description
PTF-56 9.1K 1% T-13 RE5
Description
PTF-56 9.1K 1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9.1K 1% T-13 Re5 Vishay - 58C2728 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9.1K 1% T-13 Re5 Vishay
58C2728
Ptf-56 9.1K 1% T-13 Re5 Vishay 58C2728
PTF-56 9.1K 1% T-13 RE5

PTF-56 9.1K 1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2728
Product Name Ptf-56 9.1K 1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details