Vishay Precision Group Ptf-56 9.09K .5% T-10 Re5 Vishay PTF569K0900DXWF

Description
PTF-56 9.09K .5% T-10 RE5
Description
PTF-56 9.09K .5% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9.09K .5% T-10 Re5 Vishay - 58C2716 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9.09K .5% T-10 Re5 Vishay
58C2716
Ptf-56 9.09K .5% T-10 Re5 Vishay 58C2716
PTF-56 9.09K .5% T-10 RE5

PTF-56 9.09K .5% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2716
Product Name Ptf-56 9.09K .5% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details