Vishay Intertechnology, Inc. RES 9.09K OHM .1% 10 PPM 1/8W PTF569K0900BYEB

Description
RES 9.09Kohm .1% 10 PPM 1/8W
Request a Quote Datasheet
Description
RES 9.09Kohm .1% 10 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM .1% 10 PPM 1/8W - PTF569K0900BYEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM .1% 10 PPM 1/8W
PTF569K0900BYEB
RES 9.09K OHM .1% 10 PPM 1/8W PTF569K0900BYEB
RES 9.09Kohm .1% 10 PPM 1/8W

RES 9.09Kohm .1% 10 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF9.09KCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF9.09KCTR-ND
Through Hole Resistors PTF9.09KCTR-ND
9.09 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

9.09 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF569K0900BYEB PTF9.09KCTR-ND
Product Name RES 9.09K OHM .1% 10 PPM 1/8W Through Hole Resistors
Resistance Range 9090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details