Vishay Precision Group Ptf-56 9K .01% T-16 Re5 Vishay PTF569K0000TZWF

Description
PTF-56 9K .01% T-16 RE5
Description
PTF-56 9K .01% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9K .01% T-16 Re5 Vishay - 58C2693 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9K .01% T-16 Re5 Vishay
58C2693
Ptf-56 9K .01% T-16 Re5 Vishay 58C2693
PTF-56 9K .01% T-16 RE5

PTF-56 9K .01% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2693
Product Name Ptf-56 9K .01% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers