Vishay Precision Group Ptf-56 9K 1% T-16 Re8 Vishay PTF569K0000FZR8

Description
PTF-56 9K 1% T-16 RE8
Description
PTF-56 9K 1% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9K 1% T-16 Re8 Vishay - 58C2681 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9K 1% T-16 Re8 Vishay
58C2681
Ptf-56 9K 1% T-16 Re8 Vishay 58C2681
PTF-56 9K 1% T-16 RE8

PTF-56 9K 1% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2681
Product Name Ptf-56 9K 1% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details