Vishay Precision Group Ptf-56 9K 1% T-13 Re7 Vishay PTF569K0000FYR7

Description
PTF-56 9K 1% T-13 RE7
Description
PTF-56 9K 1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9K 1% T-13 Re7 Vishay - 58C2675 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9K 1% T-13 Re7 Vishay
58C2675
Ptf-56 9K 1% T-13 Re7 Vishay 58C2675
PTF-56 9K 1% T-13 RE7

PTF-56 9K 1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2675
Product Name Ptf-56 9K 1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details