Vishay Precision Group Ptf-56 9K 1% T-13 Re6 Vishay PTF569K0000FYR6

Description
PTF-56 9K 1% T-13 RE6
Description
PTF-56 9K 1% T-13 RE6

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9K 1% T-13 Re6 Vishay - 58C2674 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9K 1% T-13 Re6 Vishay
58C2674
Ptf-56 9K 1% T-13 Re6 Vishay 58C2674
PTF-56 9K 1% T-13 RE6

PTF-56 9K 1% T-13 RE6

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2674
Product Name Ptf-56 9K 1% T-13 Re6 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details