Vishay Precision Group Ptf-56 9K .1% T-16 Re5 Vishay PTF569K0000BZWF

Description
PTF-56 9K .1% T-16 RE5
Description
PTF-56 9K .1% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9K .1% T-16 Re5 Vishay - 58C2672 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9K .1% T-16 Re5 Vishay
58C2672
Ptf-56 9K .1% T-16 Re5 Vishay 58C2672
PTF-56 9K .1% T-16 RE5

PTF-56 9K .1% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2672
Product Name Ptf-56 9K .1% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details