VISHAY PRECISION GROUP
PTF569K0000BZR8 -- PTF-56 9K .1% T-16 RE8 VISHAY
Vishay Precision Group
Ptf-56 9K .1% T-16 Re8 Vishay
PTF569K0000BZR8
Description
PTF-56 9K .1% T-16 RE8
Description
PTF-56 9K .1% T-16 RE8
Suppliers
Ptf-56 9K .1% T-16 Re8 Vishay
58C2671
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2671 |
|
Product Name
|
Ptf-56 9K .1% T-16 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.1 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details