Vishay Precision Group Ptf-56 9K .1% T-13 Re7 Vishay PTF569K0000BYR7

Description
PTF-56 9K .1% T-13 RE7
Description
PTF-56 9K .1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9K .1% T-13 Re7 Vishay - 58C2665 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9K .1% T-13 Re7 Vishay
58C2665
Ptf-56 9K .1% T-13 Re7 Vishay 58C2665
PTF-56 9K .1% T-13 RE7

PTF-56 9K .1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2665
Product Name Ptf-56 9K .1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details