Vishay Precision Group Ptf-56 9K .1% T-10 Re5 Vishay PTF569K0000BXWF

Description
PTF-56 9K .1% T-10 RE5
Description
PTF-56 9K .1% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9K .1% T-10 Re5 Vishay - 58C2662 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9K .1% T-10 Re5 Vishay
58C2662
Ptf-56 9K .1% T-10 Re5 Vishay 58C2662
PTF-56 9K .1% T-10 RE5

PTF-56 9K .1% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2662
Product Name Ptf-56 9K .1% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details