Vishay Precision Group Ptf-56 9K .1% T-10 Re7 Vishay PTF569K0000BXR7

Description
PTF-56 9K .1% T-10 RE7
Description
PTF-56 9K .1% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9K .1% T-10 Re7 Vishay - 58C2660 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9K .1% T-10 Re7 Vishay
58C2660
Ptf-56 9K .1% T-10 Re7 Vishay 58C2660
PTF-56 9K .1% T-10 RE7

PTF-56 9K .1% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2660
Product Name Ptf-56 9K .1% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details