Vishay Precision Group Ptf-56 99K .1% T-16 B14 Vishay PTF5699K000BZBF

Description
PTF-56 99K .1% T-16 B14
Description
PTF-56 99K .1% T-16 B14

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 99K .1% T-16 B14 Vishay - 58C3033 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 99K .1% T-16 B14 Vishay
58C3033
Ptf-56 99K .1% T-16 B14 Vishay 58C3033
PTF-56 99K .1% T-16 B14

PTF-56 99K .1% T-16 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3033
Product Name Ptf-56 99K .1% T-16 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details