VISHAY PRECISION GROUP
PTF5697K000QZR6 -- PTF-56 97K .02% T-16 RE6 VISHAY
Vishay Precision Group
Ptf-56 97K .02% T-16 Re6 Vishay
PTF5697K000QZR6
Description
PTF-56 97K .02% T-16 RE6
Description
PTF-56 97K .02% T-16 RE6
Suppliers
Ptf-56 97K .02% T-16 Re6 Vishay
58C2999
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2999 |
|
Product Name
|
Ptf-56 97K .02% T-16 Re6 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
2200 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details