VISHAY PRECISION GROUP
PTF56976R00FYWF -- PTF-56 976 1% T-13 RE5 VISHAY
Vishay Precision Group
Ptf-56 976 1% T-13 Re5 Vishay
PTF56976R00FYWF
Description
PTF-56 976 1% T-13 RE5
Description
PTF-56 976 1% T-13 RE5
Suppliers
Ptf-56 976 1% T-13 Re5 Vishay
58C3026
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3026 |
|
Product Name
|
Ptf-56 976 1% T-13 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
MetalAlloy
View Details
3 suppliers
Mounting / Packaging
Nonstandard
Resistance Range
0.1000 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details