VISHAY PRECISION GROUP
PTF5696K000AXWF -- PTF-56 96K .05% T-10 RE5 VISHAY
Vishay Precision Group
Ptf-56 96K .05% T-10 Re5 Vishay
PTF5696K000AXWF
Description
PTF-56 96K .05% T-10 RE5
Description
PTF-56 96K .05% T-10 RE5
Suppliers
Ptf-56 96K .05% T-10 Re5 Vishay
58C2987
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2987 |
|
Product Name
|
Ptf-56 96K .05% T-10 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
3.3 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details