Vishay Precision Group Ptf-56 96K .05% T-10 B14 Vishay PTF5696K000AXBF

Description
PTF-56 96K .05% T-10 B14
Description
PTF-56 96K .05% T-10 B14

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 96K .05% T-10 B14 Vishay - 58C2983 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 96K .05% T-10 B14 Vishay
58C2983
Ptf-56 96K .05% T-10 B14 Vishay 58C2983
PTF-56 96K .05% T-10 B14

PTF-56 96K .05% T-10 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2983
Product Name Ptf-56 96K .05% T-10 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details