VISHAY PRECISION GROUP
PTF5695K300FYR7 -- PTF-56 95.3K 1% T-13 RE7 VISHAY
Vishay Precision Group
Ptf-56 95.3K 1% T-13 Re7 Vishay
PTF5695K300FYR7
Description
PTF-56 95.3K 1% T-13 RE7
Description
PTF-56 95.3K 1% T-13 RE7
Suppliers
Ptf-56 95.3K 1% T-13 Re7 Vishay
58C2980
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2980 |
|
Product Name
|
Ptf-56 95.3K 1% T-13 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details