Vishay Precision Group Ptf-56 95K .1% T-16 Re7 Vishay PTF5695K000BZR7

Description
PTF-56 95K .1% T-16 RE7
Description
PTF-56 95K .1% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 95K .1% T-16 Re7 Vishay - 58C2959 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 95K .1% T-16 Re7 Vishay
58C2959
Ptf-56 95K .1% T-16 Re7 Vishay 58C2959
PTF-56 95K .1% T-16 RE7

PTF-56 95K .1% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2959
Product Name Ptf-56 95K .1% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details