VISHAY PRECISION GROUP
PTF5695K000BZR6 -- PTF-56 95K .1% T-16 RE6 VISHAY
Vishay Precision Group
Ptf-56 95K .1% T-16 Re6 Vishay
PTF5695K000BZR6
Description
PTF-56 95K .1% T-16 RE6
Description
PTF-56 95K .1% T-16 RE6
Suppliers
Ptf-56 95K .1% T-16 Re6 Vishay
58C2958
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2958 |
|
Product Name
|
Ptf-56 95K .1% T-16 Re6 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
4530 ohms
View Details
4 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details