Vishay Precision Group Ptf-56 94.3K .5% T-13 Re6 Vishay PTF5694K300DYR6

Description
PTF-56 94.3K .5% T-13 RE6
Description
PTF-56 94.3K .5% T-13 RE6

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 94.3K .5% T-13 Re6 Vishay - 58C2937 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 94.3K .5% T-13 Re6 Vishay
58C2937
Ptf-56 94.3K .5% T-13 Re6 Vishay 58C2937
PTF-56 94.3K .5% T-13 RE6

PTF-56 94.3K .5% T-13 RE6

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2937
Product Name Ptf-56 94.3K .5% T-13 Re6 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details