Vishay Precision Group Ptf-56 93.1 1% T-16 Re7 Vishay PTF5693R100FZR7

Description
PTF-56 93.1 1% T-16 RE7
Description
PTF-56 93.1 1% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 93.1 1% T-16 Re7 Vishay - 58C2933 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 93.1 1% T-16 Re7 Vishay
58C2933
Ptf-56 93.1 1% T-16 Re7 Vishay 58C2933
PTF-56 93.1 1% T-16 RE7

PTF-56 93.1 1% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2933
Product Name Ptf-56 93.1 1% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers