Vishay Precision Group Ptf-56 90.9K 1% T-13 Re5 Vishay PTF5690K900FYWF

Description
PTF-56 90.9K 1% T-13 RE5
Description
PTF-56 90.9K 1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 90.9K 1% T-13 Re5 Vishay - 58C2885 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 90.9K 1% T-13 Re5 Vishay
58C2885
Ptf-56 90.9K 1% T-13 Re5 Vishay 58C2885
PTF-56 90.9K 1% T-13 RE5

PTF-56 90.9K 1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2885
Product Name Ptf-56 90.9K 1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details