VISHAY PRECISION GROUP
PTF5690K900FYR8 -- PTF-56 90.9K 1% T-13 RE8 VISHAY
Vishay Precision Group
Ptf-56 90.9K 1% T-13 Re8 Vishay
PTF5690K900FYR8
Description
PTF-56 90.9K 1% T-13 RE8
Description
PTF-56 90.9K 1% T-13 RE8
Suppliers
Ptf-56 90.9K 1% T-13 Re8 Vishay
58C2884
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2884 |
|
Product Name
|
Ptf-56 90.9K 1% T-13 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details